The AEA Series SMD Aluminum Electrolytic Capacitor, part number 68AJ2409, features a capacitance of 220µF and a rated voltage of 35V. It has a capacitance tolerance of ±20% and is designed for surface mount technology (SMT) applications. The capacitor operates within a temperature range of -55°C to +105°C and is rated for a lifespan of 5000 hours at 105°C under rated voltage conditions. This component is characterized by low impedance and is RoHS compliant, making it suitable for various applications including industrial and consumer electronics, lighting, and DC/DC converters. The capacitor's leakage current is specified to be I ,â§ 0.01CV or 3µA, whichever is greater, after 2 minutes at rated working voltage. The product is packaged in a standard reel format for ease of handling in automated assembly processes.
Cap Aluminum Lytic 220uF 35V 20% (10 X 10mm) SMD 0.85A 5000h 105°C T/R Product overview: AEA1010221M035R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V, 0.85A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, 0.85A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-AEA1010221M035R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1187657-AEA1010221M0
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: AEA
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Impedance: 90 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-AEA1010221M035RD
Ripple Current @ Low Frequency: 510 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAP, 220UF, 35V, ALU ELEC SMD, RADIAL ROHS COMPLIANT: YES
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEA Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:AEA Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM 220UF 20% 35V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-AEA1010221M035R | 1187657-AEA1010221M035R | 2259975P | 478-AEA1010221M035RCT-ND | 478-AEA1010221M035RDKR-ND | 64AJ3902 | 68AJ2410 | AEA1010221M035R |
| Product Name | SMD 220uF 35V 0.85A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 220Uf, 35V, Alu Elec Smd, Radial Rohs Compliant Kyocera Avx | Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kyocera Avx | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |