Kyocera Corporation Film Capacitor CB038D0104JBA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - CB038D0104JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB038D0104JBA
Film Capacitor CB038D0104JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 478-10721-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-10721-6-ND
Film Capacitors 478-10721-6-ND
0.1µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 478-10721-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-10721-2-ND
Film Capacitors 478-10721-2-ND
0.1µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - 478-10721-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-10721-1-ND
Film Capacitors 478-10721-1-ND
0.1µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)

0.1µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - CB038D0104JBA - 914790-CB038D0104JBA - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - CB038D0104JBA
914790-CB038D0104JBA
Film Capacitors - CB038D0104JBA 914790-CB038D0104JBA
Manufacturer: AVX Corporation Win Source Part Number: 914790-CB038D0104JBA Series: CB Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 478-10721-1, 478-10721-2, 478-10721-6

Manufacturer: AVX Corporation
Win Source Part Number: 914790-CB038D0104JBA
Series: CB
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF Film Capacitor 40V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 478-10721-1, 478-10721-2, 478-10721-6

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 50V Capacitor
62-CB038D0104JBA
Automotive 0.1uF 50V Capacitor 62-CB038D0104JBA
Cap Film 0.1uF 50V PPS 5%( 4.5 X 3.2 X 2.4mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB038D0104JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB038D0104JBA can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 50V PPS 5%( 4.5 X 3.2 X 2.4mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB038D0104JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB038D0104JBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - CB038D0104JBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB038D0104JBA
Film Capacitors CB038D0104JBA
CAP FILM 0.1UF 5% 50VDC 1812

CAP FILM 0.1UF 5% 50VDC 1812

Supplier's Site Datasheet
CAP FILM 0.1UF 5% 50VDC 1812 - 66-CB038D0104JBA - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.1UF 5% 50VDC 1812
66-CB038D0104JBA
CAP FILM 0.1UF 5% 50VDC 1812 66-CB038D0104JBA
CAP FILM 0.1UF 5% 50VDC 1812

CAP FILM 0.1UF 5% 50VDC 1812

Supplier's Site
Film Capacitor, Cb Series, 0.1 F, 5%, Pps (Polyphenylene Sulphide), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx - 15P1272 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Cb Series, 0.1 F, 5%, Pps (Polyphenylene Sulphide), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx
15P1272
Film Capacitor, Cb Series, 0.1 F, 5%, Pps (Polyphenylene Sulphide), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx 15P1272
Film Capacitor, CB Series, 0.1 F, 5%, PPS (Polyphenylene Sulphide), 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Film Capacitor, CB Series, 0.1 F, 5%, PPS (Polyphenylene Sulphide), 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors CB038D0104JBA
CAP FILM 0.1UF 5% 50VDC 1812

CAP FILM 0.1UF 5% 50VDC 1812

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CB038D0104JBA 478-10721-6-ND 478-10721-2-ND 914790-CB038D0104JBA 62-CB038D0104JBA CB038D0104JBA 66-CB038D0104JBA 15P1272 CB038D0104JBA
Product Name Film Capacitor Film Capacitors Film Capacitors Film Capacitors - CB038D0104JBA Automotive 0.1uF 50V Capacitor Film Capacitors CAP FILM 0.1UF 5% 50VDC 1812 Film Capacitor, Cb Series, 0.1 F, 5%, Pps (Polyphenylene Sulphide), 50 V, 1812 [4532 Metric] Rohs Compliant Kyocera Avx Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M200J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers