220µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
220µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Cap Aluminum Polymer Hybrid 220uF 35VDC 20%( 10 X 12.5mm) SMD 0.03 Ohm 1.8A 4000h 125°C T/R Product overview: AHC1012221M035R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.03 Ohm, 1.8A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.03 Ohm, 1.8A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-AHC1012221M035R can be used for catalog matching and distributor lookup.
CAP ALUM POLY HYB 220UF 35V SMD
CAP ALUM HYB 220UF 20% 35V SMD
CAP, 220UF, 35V, ALU ELEC SMD, HYBRID ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-AHC1012221M035RCT-ND | 478-AHC1012221M035RDKR-ND | 69-AHC1012221M035R | AHC1012221M035R | AHC1012221M035R | 64AJ3918 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | SMD 220uF 0.03 Ohm 1.8A Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 220Uf, 35V, Alu Elec Smd, Hybrid Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |