KYOCERA AVX Components Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ054B473ZSBCS

Description
Win Source Part Number: 1150512-BZ054B473ZSB CS Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: * Package: Bulk Standard Package: 400 Alternative Parts (Cross-Reference): BZ054B473ZSBCS.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8532.30.0090 Mfr: KYOCERA AVX Other Names: 478-BZ054B473ZSBCS,2 266-BZ054B473ZSBCS Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1150512-BZ054B473ZSB CS Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: * Package: Bulk Standard Package: 400 Alternative Parts (Cross-Reference): BZ054B473ZSBCS.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8532.30.0090 Mfr: KYOCERA AVX Other Names: 478-BZ054B473ZSBCS,2 266-BZ054B473ZSBCS Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1150512-BZ054B473ZSBCS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1150512-BZ054B473ZSBCS
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1150512-BZ054B473ZSBCS
Win Source Part Number: 1150512-BZ054B473ZSB CS Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: * Package: Bulk Standard Package: 400 Alternative Parts (Cross-Reference): BZ054B473ZSBCS.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8532.30.0090 Mfr: KYOCERA AVX Other Names: 478-BZ054B473ZSBCS,2 266-BZ054B473ZSBCS Product Status: Obsolete

Win Source Part Number: 1150512-BZ054B473ZSBCS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: *
Package: Bulk
Standard Package: 400
Alternative Parts (Cross-Reference): BZ054B473ZSBCS.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8532.30.0090
Mfr: KYOCERA AVX
Other Names: 478-BZ054B473ZSBCS,2266-BZ054B473ZSBCS
Product Status: Obsolete

Buy Now
Singapore, Singapore
47000uF 4.5V 10uA Capacitor
61-BZ054B473ZSBCS
47000uF 4.5V 10uA Capacitor 61-BZ054B473ZSBCS
Cap Supercap 47000uF 4.5V -20% to 80% ( 20 X 15 X 4mm ) Planar Mount 10uA 0.1 Ohm 70°C Bulk Product overview: BZ054B473ZSBCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 4.5V, 10uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 4.5V, 10uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B473ZSBCS can be used for catalog matching and distributor lookup.

Cap Supercap 47000uF 4.5V -20% to 80% ( 20 X 15 X 4mm ) Planar Mount 10uA 0.1 Ohm 70°C Bulk Product overview: BZ054B473ZSBCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 4.5V, 10uA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 4.5V, 10uA, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B473ZSBCS can be used for catalog matching and distributor lookup.

Supplier's Site
Bestcap / Bulk Rohs Compliant Kyocera Avx - 67R2469 - Newark, An Avnet Company
Chicago, IL, United States
Bestcap / Bulk Rohs Compliant Kyocera Avx
67R2469
Bestcap / Bulk Rohs Compliant Kyocera Avx 67R2469
BESTCAP / BULK ROHS COMPLIANT: YES

BESTCAP / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1150512-BZ054B473ZSBCS 61-BZ054B473ZSBCS 67R2469
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 47000uF 4.5V 10uA Capacitor Bestcap / Bulk Rohs Compliant Kyocera Avx
Technology Multilayer
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers