Kyocera Corporation Aluminum - Polymer Capacitors APA1010331M025R

Description
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-APA1010331M025RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA1010331M025RTR-ND
Aluminum - Polymer Capacitors 478-APA1010331M025RTR-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-APA1010331M025RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA1010331M025RDKR-ND
Aluminum - Polymer Capacitors 478-APA1010331M025RDKR-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-APA1010331M025RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA1010331M025RCT-ND
Aluminum - Polymer Capacitors 478-APA1010331M025RCT-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 20mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APA1010331M025R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APA1010331M025R
Aluminum - Polymer Capacitors APA1010331M025R
CAP ALUM POLY 330UF 20% 25V SMD

CAP ALUM POLY 330UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APA1010331M025R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APA1010331M025R
Capacitors - Aluminum - Polymer Capacitors APA1010331M025R
CAP ALUM POLY 330UF 20% 25V SMD

CAP ALUM POLY 330UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-APA1010331M025RTR-ND 478-APA1010331M025RDKR-ND APA1010331M025R APA1010331M025R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers