Kyocera Corporation Aluminum - Polymer Capacitors APA1012181M050R

Description
180µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-APA1012181M050RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA1012181M050RTR-ND
Aluminum - Polymer Capacitors 478-APA1012181M050RTR-ND
180µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 5000 Hrs @ 105°C

180µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APA1012181M050R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APA1012181M050R
Aluminum - Polymer Capacitors APA1012181M050R
CAP ALUM POLY 180UF 20% 50V SMD

CAP ALUM POLY 180UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-APA1012181M050RTR-ND APA1012181M050R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers