KYOCERA AVX Components Corporation 4.5V Capacitor BZ114A304ZSBBN

Description
Cap Supercap 0.3F 4.5V -20% to 80% (28 X 17mm) Planar Mount Gull Wing 1000h 70°C Bulk Product overview: BZ114A304ZSBBN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ114A304ZSBBN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 0.3F 4.5V -20% to 80% (28 X 17mm) Planar Mount Gull Wing 1000h 70°C Bulk Product overview: BZ114A304ZSBBN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ114A304ZSBBN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V Capacitor
61-BZ114A304ZSBBN
4.5V Capacitor 61-BZ114A304ZSBBN
Cap Supercap 0.3F 4.5V -20% to 80% (28 X 17mm) Planar Mount Gull Wing 1000h 70°C Bulk Product overview: BZ114A304ZSBBN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ114A304ZSBBN can be used for catalog matching and distributor lookup.

Cap Supercap 0.3F 4.5V -20% to 80% (28 X 17mm) Planar Mount Gull Wing 1000h 70°C Bulk Product overview: BZ114A304ZSBBN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ114A304ZSBBN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1182688-BZ114A304ZSBBN - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1182688-BZ114A304ZSBBN
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1182688-BZ114A304ZSBBN
Win Source Part Number: 1182688-BZ114A304ZSB BN Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: * Package: Bulk Standard Package: 390 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8532.30.0090 Mfr: KYOCERA AVX Other Names: 478-BZ114A304ZSBBN Product Status: Obsolete

Win Source Part Number: 1182688-BZ114A304ZSBBN
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: *
Package: Bulk
Standard Package: 390
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8532.30.0090
Mfr: KYOCERA AVX
Other Names: 478-BZ114A304ZSBBN
Product Status: Obsolete

Buy Now
Bestcap / Bulk Rohs Compliant Kyocera Avx - 67R2496 - Newark, An Avnet Company
Chicago, IL, United States
Bestcap / Bulk Rohs Compliant Kyocera Avx
67R2496
Bestcap / Bulk Rohs Compliant Kyocera Avx 67R2496
BESTCAP / BULK ROHS COMPLIANT: YES

BESTCAP / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 61-BZ114A304ZSBBN 1182688-BZ114A304ZSBBN 67R2496
Product Name 4.5V Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Bestcap / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance -20 (+/- %)
WVDC 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details