Kyocera Corporation Aluminum - Polymer Capacitors APA0809561M010R

Description
560µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 478-APA0809561M010RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0809561M010RTR-ND
Aluminum - Polymer Capacitors 478-APA0809561M010RTR-ND
560µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 5000 Hrs @ 105°C

560µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-APA0809561M010RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0809561M010RCT-ND
Aluminum - Polymer Capacitors 478-APA0809561M010RCT-ND
CAP ALUM POLY 560UF 20% 10V SMD

CAP ALUM POLY 560UF 20% 10V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 478-APA0809561M010RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
478-APA0809561M010RDKR-ND
Aluminum - Polymer Capacitors 478-APA0809561M010RDKR-ND
CAP ALUM POLY 560UF 20% 10V SMD

CAP ALUM POLY 560UF 20% 10V SMD

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APA0809561M010R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APA0809561M010R
Capacitors - Aluminum - Polymer Capacitors APA0809561M010R
CAP ALUM POLY 560UF 20% 10V SMD

CAP ALUM POLY 560UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - APA0809561M010R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APA0809561M010R
Aluminum - Polymer Capacitors APA0809561M010R
CAP ALUM POLY 560UF 20% 10V SMD

CAP ALUM POLY 560UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-APA0809561M010RTR-ND 478-APA0809561M010RDKR-ND APA0809561M010R APA0809561M010R
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details