Kyocera Corporation Ceramic Capacitors 2225AA822KAT1A

Description
8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3022-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3022-6-ND
Ceramic Capacitors 478-3022-6-ND
8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3022-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3022-1-ND
Ceramic Capacitors 478-3022-1-ND
8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3022-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3022-2-ND
Ceramic Capacitors 478-3022-2-ND
8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

8200pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 2225AA822KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
2225AA822KAT1A
Capacitors - Ceramic Capacitors 2225AA822KAT1A
CAP CER 8200PF 1KV C0G/NP0 2225

CAP CER 8200PF 1KV C0G/NP0 2225

Supplier's Site
CAP CER 8200PF 1KV C0G/NP0 2225 - 66-2225AA822KAT1A - Utmel Electronic Limited
Hong Kong, China
CAP CER 8200PF 1KV C0G/NP0 2225
66-2225AA822KAT1A
CAP CER 8200PF 1KV C0G/NP0 2225 66-2225AA822KAT1A
CAP CER 8200PF 1KV C0G/NP0 2225

CAP CER 8200PF 1KV C0G/NP0 2225

Supplier's Site
Capacitor Ceramic 8200Pf 1000V, C0G, 10%, 2225; Capacitance Kyocera Avx - 56J4469 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf 1000V, C0G, 10%, 2225; Capacitance Kyocera Avx
56J4469
Capacitor Ceramic 8200Pf 1000V, C0G, 10%, 2225; Capacitance Kyocera Avx 56J4469
CAPACITOR CERAMIC 8200PF 1000V, C0G, 10%, 2225; Capacitance:8200pF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:5.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF 1000V, C0G, 10%, 2225; Capacitance:8200pF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:5.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 8200Pf 1000V, C0G, 10%, 2225; Capacitance Kyocera Avx - 12P9264 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf 1000V, C0G, 10%, 2225; Capacitance Kyocera Avx
12P9264
Ceramic Capacitor 8200Pf 1000V, C0G, 10%, 2225; Capacitance Kyocera Avx 12P9264
CERAMIC CAPACITOR 8200PF 1000V, C0G, 10%, 2225; Capacitance:8200pF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:5.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF 1000V, C0G, 10%, 2225; Capacitance:8200pF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:5.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3022-6-ND 478-3022-1-ND 2225AA822KAT1A 66-2225AA822KAT1A 56J4469
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors CAP CER 8200PF 1KV C0G/NP0 2225 Capacitor Ceramic 8200Pf 1000V, C0G, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details