Kyocera Corporation Ceramic Capacitors 2225AC104KAT1A

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4741-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4741-2-ND
Ceramic Capacitors 478-4741-2-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4741-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4741-1-ND
Ceramic Capacitors 478-4741-1-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4741-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4741-6-ND
Ceramic Capacitors 478-4741-6-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 1000V Capacitor
60-2225AC104KAT1A
SMD 0.1uF 1000V Capacitor 60-2225AC104KAT1A
Cap Ceramic 0.1uF 1000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225AC104KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225AC104KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 1000V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225AC104KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225AC104KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2225AC104KAT1A - 905971-2225AC104KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2225AC104KAT1A
905971-2225AC104KAT1A
Ceramic Capacitors - 2225AC104KAT1A 905971-2225AC104KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 905971-2225AC104KAT1 A Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric) Package: 2225 (5763 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4741-6, 478-4741-1, 2225AC104KAT1A\\500, 478-4741-2, 2225AC104KAT1A/500, 2225AC104KAT1A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 905971-2225AC104KAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 1000V (1kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Package: 2225 (5763 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4741-6, 478-4741-1, 2225AC104KAT1A\\500, 478-4741-2, 2225AC104KAT1A/500, 2225AC104KAT1A-ND

Buy Now Datasheet
Ceramic Capacitors - 2225AC104KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225AC104KAT1A
Ceramic Capacitors 2225AC104KAT1A
CAP CER 0.1UF 1KV X7R 2225

CAP CER 0.1UF 1KV X7R 2225

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 56J4493 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
56J4493
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 56J4493
CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2225, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2225, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225; Capacitance Kyocera Avx - 96M1581 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225; Capacitance Kyocera Avx
96M1581
Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225; Capacitance Kyocera Avx 96M1581
CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF 1000V, X7R, 10%, 2225; Capacitance:0.1µF; Voltage(DC):1kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4741-2-ND 478-4741-6-ND 60-2225AC104KAT1A 905971-2225AC104KAT1A 2225AC104KAT1A 56J4493
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 1000V Capacitor Ceramic Capacitors - 2225AC104KAT1A Ceramic Capacitors Ceramic Capacitor 0.1Uf 1000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1808JA250100KKTU2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers