AVX Corporation Ceramic Capacitors - AP061C224MQB2A AP061C224MQB2A

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107345-AP061C224MQB 2A Voltage Rating: 100 V Capacitance: 220 nF Tolerance: 20 % Height: 1.78 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107345-AP061C224MQB 2A Voltage Rating: 100 V Capacitance: 220 nF Tolerance: 20 % Height: 1.78 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - AP061C224MQB2A - 1107345-AP061C224MQB2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - AP061C224MQB2A
1107345-AP061C224MQB2A
Ceramic Capacitors - AP061C224MQB2A 1107345-AP061C224MQB2A
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107345-AP061C224MQB 2A Voltage Rating: 100 V Capacitance: 220 nF Tolerance: 20 % Height: 1.78 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107345-AP061C224MQB2A
Voltage Rating: 100 V
Capacitance: 220 nF
Tolerance: 20 %
Height: 1.78 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1107345-AP061C224MQB2A
Product Name Ceramic Capacitors - AP061C224MQB2A
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details