Kyocera Corporation Ceramic Capacitors - 3640AC104MAT3A 3640AC104MAT3A

Description
Manufacturer: AVX Corporation Win Source Part Number: 763397-3640AC104MAT3 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 3640 (9110 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: 3640 Categories: Capacitors Dimension: 0.360" L x 0.402" W (9.14mm x 10.20mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 3640AC104MAT9A; 3640AC104KAT9A; 3640AC104KATWE; ; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 763397-3640AC104MAT3 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 3640 (9110 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: 3640 Categories: Capacitors Dimension: 0.360" L x 0.402" W (9.14mm x 10.20mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 3640AC104MAT9A; 3640AC104KAT9A; 3640AC104KATWE; ; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640AC104MAT3A - 763397-3640AC104MAT3A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 3640AC104MAT3A
763397-3640AC104MAT3A
Ceramic Capacitors - 3640AC104MAT3A 763397-3640AC104MAT3A
Manufacturer: AVX Corporation Win Source Part Number: 763397-3640AC104MAT3 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Voltage Package: 3640 (9110 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: 3640 Categories: Capacitors Dimension: 0.360" L x 0.402" W (9.14mm x 10.20mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.100" (2.54mm) Alternative Parts (Cross-Reference): 3640AC104MAT9A; 3640AC104KAT9A; 3640AC104KATWE; ; Introduction Date: October 27, 2017 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2035 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 763397-3640AC104MAT3A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Voltage
Package: 3640 (9110 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: 3640
Categories: Capacitors
Dimension: 0.360" L x 0.402" W (9.14mm x 10.20mm)
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.100" (2.54mm)
Alternative Parts (Cross-Reference): 3640AC104MAT9A; 3640AC104KAT9A; 3640AC104KATWE; ;
Introduction Date: October 27, 2017
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2035
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 763397-3640AC104MAT3A
Product Name Ceramic Capacitors - 3640AC104MAT3A
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers