Kyocera Corporation Ceramic Capacitors 22251C155MAT2A

Description
1.5µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1.5µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12895-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12895-6-ND
Ceramic Capacitors 478-12895-6-ND
1.5µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1.5µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12895-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12895-1-ND
Ceramic Capacitors 478-12895-1-ND
1.5µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1.5µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12895-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12895-2-ND
Ceramic Capacitors 478-12895-2-ND
1.5µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

1.5µF ±20% 100V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 22251C155MAT2A - 721396-22251C155MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22251C155MAT2A
721396-22251C155MAT2A
Ceramic Capacitors - 22251C155MAT2A 721396-22251C155MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 721396-22251C155MAT2 A Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2225 (5763 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.5μF Tolerance: ±20% Temperature Coefficient: X7R Size: 0.225" L x 0.250" W (5.72mm x 6.35mm) Family Name: X7R Dielectric Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 100V Thickness (Maximum): 0.090" (2.29mm) Alternative Parts (Cross-Reference): VJ2225Y155MXBAT3E; 2225J1000155MXT; 101S48W155MV4E; Introduction Date: March 18, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 721396-22251C155MAT2A
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2225 (5763 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1.5μF
Tolerance: ±20%
Temperature Coefficient: X7R
Size: 0.225" L x 0.250" W (5.72mm x 6.35mm)
Family Name: X7R Dielectric
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 100V
Thickness (Maximum): 0.090" (2.29mm)
Alternative Parts (Cross-Reference): VJ2225Y155MXBAT3E; 2225J1000155MXT; 101S48W155MV4E;
Introduction Date: March 18, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5UF 100V Capacitor
60-22251C155MAT2A
1.5UF 100V Capacitor 60-22251C155MAT2A
CAP CER 1.5UF 100V X7R 2225 Product overview: 22251C155MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251C155MAT2A can be used for catalog matching and distributor lookup.

CAP CER 1.5UF 100V X7R 2225 Product overview: 22251C155MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22251C155MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 22251C155MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
22251C155MAT2A
Capacitors - Ceramic Capacitors 22251C155MAT2A
CAP CER 1.5UF 100V X7R 2225

CAP CER 1.5UF 100V X7R 2225

Supplier's Site
Capacitor Ceramic 1.5Uf, 100V, X7R, 20%, 2225; Capacitance Kyocera Avx - 56J4914 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.5Uf, 100V, X7R, 20%, 2225; Capacitance Kyocera Avx
56J4914
Capacitor Ceramic 1.5Uf, 100V, X7R, 20%, 2225; Capacitance Kyocera Avx 56J4914
CAPACITOR CERAMIC 1.5UF, 100V, X7R, 20%, 2225; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 1.5UF, 100V, X7R, 20%, 2225; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 22251C155MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
22251C155MAT2A
Ceramic Capacitors 22251C155MAT2A
CAP CER 1.5UF 100V X7R 2225

CAP CER 1.5UF 100V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12895-6-ND 478-12895-1-ND 721396-22251C155MAT2A 60-22251C155MAT2A 22251C155MAT2A 56J4914 22251C155MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 22251C155MAT2A 1.5UF 100V Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 1.5Uf, 100V, X7R, 20%, 2225; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers