The AHC0812470M080R is an SMD aluminum hybrid electrolytic capacitor from Lingto Electronic Limited, designed for applications requiring high capacitance in compact packages. It features a capacitance of 470OºF and a rated voltage of 25V. The capacitor operates within a temperature range of -55°C to +125°C and has a low equivalent series resistance (ESR), making it suitable for high ripple current applications. It is rated for 4000 hours at 125°C, ensuring reliability in demanding environments. The product is RoHS compliant and halogen-free, aligning with modern environmental standards. This capacitor is ideal for commercial and industrial power supply applications where space and performance are critical.
CAP ALUM HYBRID 47UF 20% 63V SMD
CAP ALUM HYBRID 47UF 20% 63V SMD
CAP ALUM POLY HYB 47UF 63V SMD
CAP ALUM HYB 47UF 20% 63V SMD
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-AHC0812470M080RCT-ND | 478-AHC0812470M080RDKR-ND | AHC0812470M080R | AHC0812470M080R |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |