0.039µF Film Capacitor 10V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.039UF 5% 16VDC 1206
FILM CHIP / T&R ROHS COMPLIANT: YES
CAP FILM 0.039UF 5% 16VDC 1206
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CB018B0393JBA-ND | CB018B0393JBA | CB018B0393JBA | 08P5546 | CB018B0393JBA |
| Product Name | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors | Film Chip / T&r Rohs Compliant Kyocera Avx | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |