AVX Corporation SuperCapacitors BestCap®

Description
BestCap® – BZ Series Features & Benefits Capacitance Range: 6.8mF to 1000mF Voltage Range: 3.6V to 20V ESR: 25 to 600 mΩ In the BestCap®, a unique proton polymer membrane is used – charge transfer by protons is close to the transfer rate for electrons and orders of magnitude greater than organic molecules. BestCap® is a low ESR pulse super-capacitor based on the non-hazardous proton activated polymer system. It competes directly with devices made with organic electrolytes, but has a far wider voltage range, from 3.6V to 20V (organics are typically limited up to 5V). BestCap® has a temperature range of -20°C to +70°C, which is wider than for batteries, and also offers select values available between -40°C to +75°C. BestCap® has the most “capacitor-like” frequency response of all supercaps and has low ESR and low profile characteristics.
Datasheet
Description
BestCap® – BZ Series Features & Benefits Capacitance Range: 6.8mF to 1000mF Voltage Range: 3.6V to 20V ESR: 25 to 600 mΩ In the BestCap®, a unique proton polymer membrane is used – charge transfer by protons is close to the transfer rate for electrons and orders of magnitude greater than organic molecules. BestCap® is a low ESR pulse super-capacitor based on the non-hazardous proton activated polymer system. It competes directly with devices made with organic electrolytes, but has a far wider voltage range, from 3.6V to 20V (organics are typically limited up to 5V). BestCap® has a temperature range of -20°C to +70°C, which is wider than for batteries, and also offers select values available between -40°C to +75°C. BestCap® has the most “capacitor-like” frequency response of all supercaps and has low ESR and low profile characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperCapacitors - BestCap® - AVX Corporation
Fountain Inn, SC, USA
SuperCapacitors
BestCap®
SuperCapacitors BestCap®
BestCap® – BZ Series Features & Benefits Capacitance Range: 6.8mF to 1000mF Voltage Range: 3.6V to 20V ESR: 25 to 600 mΩ In the BestCap®, a unique proton polymer membrane is used – charge transfer by protons is close to the transfer rate for electrons and orders of magnitude greater than organic molecules. BestCap® is a low ESR pulse super-capacitor based on the non-hazardous proton activated polymer system. It competes directly with devices made with organic electrolytes, but has a far wider voltage range, from 3.6V to 20V (organics are typically limited up to 5V). BestCap® has a temperature range of -20°C to +70°C, which is wider than for batteries, and also offers select values available between -40°C to +75°C. BestCap® has the most “capacitor-like” frequency response of all supercaps and has low ESR and low profile characteristics.

BestCap® – BZ Series

Features & Benefits

  • Capacitance Range: 6.8mF to 1000mF
  • Voltage Range: 3.6V to 20V
  • ESR: 25 to 600 mΩ

In the BestCap®, a unique proton polymer membrane is used – charge transfer by protons is close to the transfer rate for electrons and orders of magnitude greater than organic molecules. BestCap® is a low ESR pulse super-capacitor based on the non-hazardous proton activated polymer system. It competes directly with devices made with organic electrolytes, but has a far wider voltage range, from 3.6V to 20V (organics are typically limited up to 5V). BestCap® has a temperature range of -20°C to +70°C, which is wider than for batteries, and also offers select values available between -40°C to +75°C. BestCap® has the most “capacitor-like” frequency response of all supercaps and has low ESR and low profile characteristics.

Supplier's Site Datasheet

Technical Specifications

  AVX Corporation
Product Category Capacitors
Product Number BestCap®
Product Name SuperCapacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers