Kyocera Corporation Film Capacitors - CB027D0104JBA CB027D0104JBA

Description
Manufacturer: AVX Corporation Win Source Part Number: 771223-CB027D0104JBA Series: CB Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Termination: Solder Pads Package: 1210 Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: General Mounting: SMD Capacitance: 0.1μF Tolerance: ±5% Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Family Name: CB Categories: Capacitors Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Height - Seated (Maximum): 0.091" (2.30mm) Alternative Parts (Cross-Reference): LDECB3100JA0N0; DECB3100JA0N00; LDECB3100JA0N00; CB027D0104J--; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 771223-CB027D0104JBA Series: CB Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Termination: Solder Pads Package: 1210 Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: General Mounting: SMD Capacitance: 0.1μF Tolerance: ±5% Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Family Name: CB Categories: Capacitors Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Height - Seated (Maximum): 0.091" (2.30mm) Alternative Parts (Cross-Reference): LDECB3100JA0N0; DECB3100JA0N00; LDECB3100JA0N00; CB027D0104J--; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - CB027D0104JBA - 771223-CB027D0104JBA - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - CB027D0104JBA
771223-CB027D0104JBA
Film Capacitors - CB027D0104JBA 771223-CB027D0104JBA
Manufacturer: AVX Corporation Win Source Part Number: 771223-CB027D0104JBA Series: CB Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Termination: Solder Pads Package: 1210 Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: General Mounting: SMD Capacitance: 0.1μF Tolerance: ±5% Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Family Name: CB Categories: Capacitors Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm) Height - Seated (Maximum): 0.091" (2.30mm) Alternative Parts (Cross-Reference): LDECB3100JA0N0; DECB3100JA0N00; LDECB3100JA0N00; CB027D0104J--; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 771223-CB027D0104JBA
Series: CB
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Termination: Solder Pads
Package: 1210
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General
Mounting: SMD
Capacitance: 0.1μF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Family Name: CB
Categories: Capacitors
Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Maximum): 0.091" (2.30mm)
Alternative Parts (Cross-Reference): LDECB3100JA0N0; DECB3100JA0N00; LDECB3100JA0N00; CB027D0104J--;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Film Capacitors - 478-12898-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-12898-6-ND
Film Capacitors 478-12898-6-ND
0.1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

0.1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 478-12898-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-12898-1-ND
Film Capacitors 478-12898-1-ND
0.1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

0.1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 478-12898-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-12898-2-ND
Film Capacitors 478-12898-2-ND
0.1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

0.1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitor - CB027D0104JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB027D0104JBA
Film Capacitor CB027D0104JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors CB027D0104JBA
CAP FILM 0.1UF 5% 50VDC 1210

CAP FILM 0.1UF 5% 50VDC 1210

Supplier's Site
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 15P1266 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
15P1266
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 15P1266
Film Capacitor, CB Series, 0.1 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Film Capacitor, CB Series, 0.1 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 08P5553 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
08P5553
Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 08P5553
Film Capacitor, CB Series, 0.1 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Film Capacitor, CB Series, 0.1 F, 5%, PEN (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - CB027D0104JBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB027D0104JBA
Film Capacitors CB027D0104JBA
CAP FILM 0.1UF 5% 50VDC 1210

CAP FILM 0.1UF 5% 50VDC 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 771223-CB027D0104JBA 478-12898-6-ND 478-12898-1-ND CB027D0104JBA CB027D0104JBA 15P1266 CB027D0104JBA
Product Name Film Capacitors - CB027D0104JBA Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors Film Capacitor, Cb Series, 0.1 F, 5%, Pen (Polyethylene Naphthalate), 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 63 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 380LX103M035A012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers