Kyocera Corporation Ceramic Capacitors 2225GC333KAT1A

Description
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5924-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5924-1-ND
Ceramic Capacitors 478-5924-1-ND
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5924-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5924-6-ND
Ceramic Capacitors 478-5924-6-ND
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5924-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5924-2-ND
Ceramic Capacitors 478-5924-2-ND
0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.033µF ±10% 2000V (2kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Hard To Find - 2225GC333KAT1A - 1123044-2225GC333KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2225GC333KAT1A
1123044-2225GC333KAT1A
Hard To Find - 2225GC333KAT1A 1123044-2225GC333KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 1123044-2225GC333KAT 1A Packaging: Reel Mounting Style: SMT, MLCC Features: High Voltage Applications: General Purpose Capacitance: 0.033μF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 2225 (5763 Metric) Thickness (Maximum): 0.100" (2.54mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1123044-2225GC333KAT1A
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Voltage
Applications: General Purpose
Capacitance: 0.033μF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 2225 (5763 Metric)
Thickness (Maximum): 0.100" (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)

Buy Now
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 2225GC333KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
2225GC333KAT1A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 2225GC333KAT1A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 66M5774 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
66M5774
Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 66M5774
CERAMIC CAPACITOR 0.033UF 2000V, X7R, 10%, 2225, FULL REEL; Capacitance:33000pF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 2000V, X7R, 10%, 2225, FULL REEL; Capacitance:33000pF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, 2225; Capacitance Kyocera Avx - 52R2453 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, 2225; Capacitance Kyocera Avx
52R2453
Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, 2225; Capacitance Kyocera Avx 52R2453
CERAMIC CAPACITOR 0.033UF 2000V, X7R, 10%, 2225; Capacitance:33000pF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 2000V, X7R, 10%, 2225; Capacitance:33000pF; Voltage(DC):2kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5924-1-ND 478-5924-6-ND 1123044-2225GC333KAT1A 2225GC333KAT1A 66M5774 52R2453
Product Name Ceramic Capacitors Ceramic Capacitors Hard To Find - 2225GC333KAT1A Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2677-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details