Kyocera Corporation Ceramic Capacitors - 2220GC103MAT1A 2220GC103MAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905965-2220GC103MAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4739-1, 478-4739-2, 2220GC103MAT1A/1K, 2220GC103MAT1A-ND, 2220GC103MAT1A\\500, 2220GC103MAT1A/500, 478-4739-6
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905965-2220GC103MAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4739-1, 478-4739-2, 2220GC103MAT1A/1K, 2220GC103MAT1A-ND, 2220GC103MAT1A\\500, 2220GC103MAT1A/500, 478-4739-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220GC103MAT1A - 905965-2220GC103MAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2220GC103MAT1A
905965-2220GC103MAT1A
Ceramic Capacitors - 2220GC103MAT1A 905965-2220GC103MAT1A
Manufacturer: AVX Corporation Win Source Part Number: 905965-2220GC103MAT1 A Operating Temperature Range: -55°C ~ 125°C Features: ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4739-1, 478-4739-2, 2220GC103MAT1A/1K, 2220GC103MAT1A-ND, 2220GC103MAT1A\\500, 2220GC103MAT1A/500, 478-4739-6

Manufacturer: AVX Corporation
Win Source Part Number: 905965-2220GC103MAT1A
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4739-1, 478-4739-2, 2220GC103MAT1A/1K, 2220GC103MAT1A-ND, 2220GC103MAT1A\\500, 2220GC103MAT1A/500, 478-4739-6

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 2000V Capacitor
60-2220GC103MAT1A
SMD 0.01uF 2000V Capacitor 60-2220GC103MAT1A
Cap Ceramic 0.01uF 2000V X7R 20% Pad SMD 2220 125°C Product overview: 2220GC103MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220GC103MAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 2000V X7R 20% Pad SMD 2220 125°C Product overview: 2220GC103MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2220GC103MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2220GC103MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220GC103MAT1A
Ceramic Capacitors 2220GC103MAT1A
CAP CER 10000PF 2KV X7R 2220

CAP CER 10000PF 2KV X7R 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 2220GC103MAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
2220GC103MAT1A
Capacitors - Ceramic Capacitors 2220GC103MAT1A
CAP CER 10000PF 2KV X7R 2220

CAP CER 10000PF 2KV X7R 2220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 905965-2220GC103MAT1A 60-2220GC103MAT1A 2220GC103MAT1A 2220GC103MAT1A
Product Name Ceramic Capacitors - 2220GC103MAT1A SMD 0.01uF 2000V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 2220 (5750 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1572-1256-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers