0.1µF Film Capacitor 10V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
0.1µF Film Capacitor 10V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
0.1µF Film Capacitor 10V 16V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
Cap Film 0.1uF 16V PPS 5%( 3.3 X 2.5 X 1.8mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB028B0104JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB028B0104JBA can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 5% 16VDC 1210
Film Capacitor, CB Series, 0.1 F, 5%, PPS (Polyphenylene Sulphide), 16 V, 1210 [3225 Metric] RoHS Compliant: Yes
CAP FILM 0.1UF 5% 16VDC 1210
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12899-2-ND | 478-12899-6-ND | 62-CB028B0104JBA | CB028B0104JBA | CB028B0104JBA | 15P1267 | CB028B0104JBA |
| Product Name | Film Capacitors | Film Capacitors | Automotive 0.1uF 16V Capacitor | Film Capacitor | Capacitors - Film Capacitors | Film Capacitor, Cb Series, 0.1 F, 5%, Pps (Polyphenylene Sulphide), 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |