Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ025A404ZLB

Description
Win Source Part Number: 1351735-BZ025A404ZLB Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Termination: SMD (SMT) Tabs Package: Tray Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm) Height - Seated (Max): 0.272" (6.90mm) Standard Package: 48 Capacitance: 400 mF Tolerance: -20%, +80% Voltage - Rated: 5.5 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Surface Mount Package / Case: BZ02, 4 Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351735-BZ025A404ZLB Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Termination: SMD (SMT) Tabs Package: Tray Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm) Height - Seated (Max): 0.272" (6.90mm) Standard Package: 48 Capacitance: 400 mF Tolerance: -20%, +80% Voltage - Rated: 5.5 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Surface Mount Package / Case: BZ02, 4 Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1351735-BZ025A404ZLB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1351735-BZ025A404ZLB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1351735-BZ025A404ZLB
Win Source Part Number: 1351735-BZ025A404ZLB Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: BestCap® BZ Termination: SMD (SMT) Tabs Package: Tray Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm) Height - Seated (Max): 0.272" (6.90mm) Standard Package: 48 Capacitance: 400 mF Tolerance: -20%, +80% Voltage - Rated: 5.5 V ESR (Equivalent Series Resistance): 35mOhm Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Surface Mount Package / Case: BZ02, 4 Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1351735-BZ025A404ZLB
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: BestCap® BZ
Termination: SMD (SMT) Tabs
Package: Tray
Size / Dimension: 1.890" L x 1.181" W (48.00mm x 30.00mm)
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 48
Capacitance: 400 mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Surface Mount
Package / Case: BZ02, 4 Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
5.5V 40uA 0.035 Ohm Capacitor
61-BZ025A404ZLB
5.5V 40uA 0.035 Ohm Capacitor 61-BZ025A404ZLB
Cap Supercap 0.4F 5.5V -20% to 80% ( 48 X 30 X 6.9mm ) Planar Mount 40uA 0.035 Ohm 1000h 70°C Bulk Product overview: BZ025A404ZLB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 40uA, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 40uA, 0.035 Ohm, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ025A404ZLB can be used for catalog matching and distributor lookup.

Cap Supercap 0.4F 5.5V -20% to 80% ( 48 X 30 X 6.9mm ) Planar Mount 40uA 0.035 Ohm 1000h 70°C Bulk Product overview: BZ025A404ZLB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 40uA, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 40uA, 0.035 Ohm, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ025A404ZLB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx - 01P0610 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx
01P0610
Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx 01P0610
CAPACITOR SUPER, 0.4F, 5.5V, 0.035 OHM +80 -20%; Capacitance:0.4F; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.035ohm RoHS Compliant: Yes

CAPACITOR SUPER, 0.4F, 5.5V, 0.035 OHM +80 -20%; Capacitance:0.4F; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.035ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ025A404ZLB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ025A404ZLB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ025A404ZLB
CAP 400MF -20% +80% 5.5V SMD

CAP 400MF -20% +80% 5.5V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351735-BZ025A404ZLB 61-BZ025A404ZLB 01P0610 BZ025A404ZLB
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 5.5V 40uA 0.035 Ohm Capacitor Capacitor Super, 0.4F, 5.5V, 0.035 Ohm +80 -20%; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Single-Layer
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 400000 microF 400000 microF 400000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details