Kyocera Corporation Ceramic Capacitors - 22252C154KAT2A 22252C154KAT2A

Description
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 256-VFBGA, CSPBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 256-VFBGA, CSPBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 22252C154KAT2A -  - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 22252C154KAT2A
Ceramic Capacitors - 22252C154KAT2A
Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Telecom Package / Case: 256-VFBGA, CSPBGA Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Package / Case: 256-VFBGA, CSPBGA
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56DR72D154KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56DR72D154KVTR-ND
Ceramic Capacitors 478-KGM56DR72D154KVTR-ND
0.15µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

0.15µF ±10% 200V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-22252C154KAT2A
SMD Capacitor 60-22252C154KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR72D154KV NEW GLOBAL PN R102 COMME A 581-KGM56DR72D154KV Product overview: 22252C154KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22252C154KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM56DR72D154KV NEW GLOBAL PN R102 COMME A 581-KGM56DR72D154KV Product overview: 22252C154KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-22252C154KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.15Uf 200V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4933 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 200V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4933
Capacitor Ceramic 0.15Uf 200V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4933
CAPACITOR CERAMIC 0.15UF 200V, X7R, 10%, 2225; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF 200V, X7R, 10%, 2225; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2225 [5664 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM56DR72D154KVTR-ND 60-22252C154KAT2A 56J4933
Product Name Ceramic Capacitors - 22252C154KAT2A Ceramic Capacitors SMD Capacitor Capacitor Ceramic 0.15Uf 200V, X7R, 10%, 2225; Capacitance Kyocera Avx
Capacitance Tolerance 20 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 200 volts
WVAC 6.3 volts 200 volts 200 to ? volts
Packing Method Bulk; Bulk Tape Reel Reel Tape Reel
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details