Kyocera Corporation Film Capacitor CB027E0223JBA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - CB027E0223JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB027E0223JBA
Film Capacitor CB027E0223JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 478-CB027E0223JBADKR-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.022UF 5% 100VDC 1210

CAP FILM 0.022UF 5% 100VDC 1210

Buy Now Datasheet
Film Capacitors - 478-CB027E0223JBATR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-CB027E0223JBATR-ND
Film Capacitors 478-CB027E0223JBATR-ND
0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 478-CB027E0223JBACT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-CB027E0223JBACT-ND
Film Capacitors 478-CB027E0223JBACT-ND
CAP FILM 0.022UF 5% 100VDC 1210

CAP FILM 0.022UF 5% 100VDC 1210

Buy Now Datasheet
Capacitors - Film Capacitors CB027E0223JBA
CAP FILM 0.022UF 5% 100VDC 1210

CAP FILM 0.022UF 5% 100VDC 1210

Supplier's Site
Film Capacitors - CB027E0223JBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB027E0223JBA
Film Capacitors CB027E0223JBA
CAP FILM 0.022UF 5% 100VDC 1210

CAP FILM 0.022UF 5% 100VDC 1210

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CB027E0223JBA 478-CB027E0223JBADKR-ND 478-CB027E0223JBATR-ND CB027E0223JBA CB027E0223JBA
Product Name Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details