Kyocera Corporation Ceramic Capacitors 2225PC105KAT1A

Description
1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3993-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3993-6-ND
Ceramic Capacitors 478-3993-6-ND
1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3993-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3993-1-ND
Ceramic Capacitors 478-3993-1-ND
1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3993-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3993-2-ND
Ceramic Capacitors 478-3993-2-ND
1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2225PC105KAT1A - 761842-2225PC105KAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 2225PC105KAT1A
761842-2225PC105KAT1A
Ceramic Capacitors - 2225PC105KAT1A 761842-2225PC105KAT1A
Manufacturer: AVX Corporation Win Source Part Number: 761842-2225PC105KAT1 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 2225 (5763 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 2225 Categories: Capacitors Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm) Voltage Rating DC: 250V Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): C2225X105KARALAUTO; C2225X105KARACAUTO; 2225A2500105KXT; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 761842-2225PC105KAT1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 2225 (5763 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 2225
Categories: Capacitors
Dimension: 0.225" L x 0.250" W (5.72mm x 6.35mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): C2225X105KARALAUTO; C2225X105KARACAUTO; 2225A2500105KXT;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 250V Capacitor
60-2225PC105KAT1A
SMD 1uF 250V Capacitor 60-2225PC105KAT1A
Cap Ceramic 1uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC105KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC105KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC105KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 250V, X7R, 10%, 2225; Capacitance Kyocera Avx - 18M4173 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 250V, X7R, 10%, 2225; Capacitance Kyocera Avx
18M4173
Ceramic Capacitor, 1Uf, 250V, X7R, 10%, 2225; Capacitance Kyocera Avx 18M4173
CERAMIC CAPACITOR, 1UF, 250V, X7R, 10%, 2225; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 250V, X7R, 10%, 2225; Capacitance:1µF; Voltage(DC):250V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2225PC105KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225PC105KAT1A
Ceramic Capacitors 2225PC105KAT1A
CAP CER 1UF 250V X7R 2225

CAP CER 1UF 250V X7R 2225

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 2225PC105KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
2225PC105KAT1A
Capacitors - Ceramic Capacitors 2225PC105KAT1A
CAP CER 1UF 250V X7R 2225

CAP CER 1UF 250V X7R 2225

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3993-6-ND 478-3993-1-ND 761842-2225PC105KAT1A 60-2225PC105KAT1A 18M4173 2225PC105KAT1A 2225PC105KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 2225PC105KAT1A SMD 1uF 250V Capacitor Ceramic Capacitor, 1Uf, 250V, X7R, 10%, 2225; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details