Cap Film 0.22uF 63V PEN 10% (4.7 X 3.2 X 3mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB037D0224KBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB037D0224KBC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AVX Corporation
Win Source Part Number: 820196-CB037D0224KBC
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-CB037D0224KBC | CB037D0224KBC | 478-CB037D0224KBCTR-ND | 820196-CB037D0224KBC | CB037D0224KBC | CB037D0224KBC |
| Product Name | Automotive 0.22uF 63V Capacitor | Film Capacitor | Film Capacitors | Film Capacitors - CB037D0224KBC | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||||
| RoHS Compliant | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |