Amphenol Corporation BergStik ® 68602-104HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 4 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-104HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 4 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-104HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68602-104HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68602-104HLF
BergStik ® 68602-104HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 4 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-104HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 4 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-104HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3361-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3361-ND
Headers, Male Pins 609-3361-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Poly Bag - 44-68602-104HLF - Utmel Electronic Limited
Hong Kong, China
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Poly Bag
44-68602-104HLF
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Poly Bag 44-68602-104HLF
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Poly Bag

Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Poly Bag

Supplier's Site
Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 20M2827 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
20M2827
Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 20M2827
CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 68602 Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 68602 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 68602-104HLF 609-3361-ND 44-68602-104HLF 20M2827
Product Name BergStik ® Headers, Male Pins Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Poly Bag Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Solder Through Hole Straight
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26766-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-C-28748 and MIL-STD-202-301
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details