Amphenol Corporation BergStik ® 68602-110HLF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-110HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-110HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68602-110HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68602-110HLF
BergStik ® 68602-110HLF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-110HLF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-110HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-3458-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-3458-ND
Headers, Male Pins 609-3458-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors - 68602-110HLF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
68602-110HLF
Connectors 68602-110HLF
B/S II DR

B/S II DR

Buy Now
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions - 20M2830 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions
20M2830
Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions 20M2830
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68602 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 68602 Series RoHS Compliant: Yes

Supplier's Site Datasheet
68602-110Hlf-B/s Ii Dr Rohs Compliant Amphenol Communications Solutions - 38AH4643 - Newark, An Avnet Company
Chicago, IL, United States
68602-110Hlf-B/s Ii Dr Rohs Compliant Amphenol Communications Solutions
38AH4643
68602-110Hlf-B/s Ii Dr Rohs Compliant Amphenol Communications Solutions 38AH4643
68602-110HLF-B/S II DR ROHS COMPLIANT: YES

68602-110HLF-B/S II DR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68602-110HLF 609-3458-ND 68602-110HLF 20M2830 38AH4643
Product Name BergStik ® Headers, Male Pins Connectors Board-Board Connector, Header, 10 Position, 2Row; Connector Systems Amphenol Communications Solutions 68602-110Hlf-B/s Ii Dr Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28528-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Nano Strip Connectors - A79051-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details