NorComp D-Sub Connector Assemblies 684M7W2103L461

Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1349-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1349-ND
D-Sub Connector Assemblies NOR1349-ND
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Connectors Unreviewed - 684M7W2103L461 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
684M7W2103L461
Connectors Unreviewed 684M7W2103L461
Connectors Unreviewed

Connectors Unreviewed

Buy Now
D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp - 94X3655 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp
94X3655
D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp 94X3655
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:684M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:684M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site
Combination D Sub Connector, 684M Series, Da-7W2, Plug, 5, 2, Through Hole Rohs Compliant Norcomp - 53X3934 - Newark, An Avnet Company
Chicago, IL, United States
Combination D Sub Connector, 684M Series, Da-7W2, Plug, 5, 2, Through Hole Rohs Compliant Norcomp
53X3934
Combination D Sub Connector, 684M Series, Da-7W2, Plug, 5, 2, Through Hole Rohs Compliant Norcomp 53X3934
Combination D Sub Connector, 684M Series, DA-7W2, Plug, 5, 2, Through Hole RoHS Compliant: Yes

Combination D Sub Connector, 684M Series, DA-7W2, Plug, 5, 2, Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1349-ND 684M7W2103L461 94X3655 53X3934
Product Name D-Sub Connector Assemblies Connectors Unreviewed D Sub Combo Connector, Plug, Da-7W2; Product Range Norcomp Combination D Sub Connector, 684M Series, Da-7W2, Plug, 5, 2, Through Hole Rohs Compliant Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Current Rating 5.0 to 40.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10208002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 80 #
View Details
3 suppliers
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details