NorComp D-Sub Connector Assemblies 682M17W2103L001

Description
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-682M17W2103L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-682M17W2103L001-ND
D-Sub Connector Assemblies 37-682M17W2103L001-ND
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-17W2, Panel; Product Range Norcomp - 62AJ7253 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-17W2, Panel; Product Range Norcomp
62AJ7253
Combo D-Sub Conn, Plug, Db-17W2, Panel; Product Range Norcomp 62AJ7253
COMBO D-SUB CONN, PLUG, DB-17W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-17W2, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-682M17W2103L001-ND 62AJ7253
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-17W2, Panel; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details