NorComp D-Sub Connector Assemblies 684M13W3103L461

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1340-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1340-ND
D-Sub Connector Assemblies NOR1340-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1340529-684M13W3103L461 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1340529-684M13W3103L461
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1340529-684M13W3103L461
Win Source Part Number: 1340529-684M13W3103L 461 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: Power-D 684M Number of Positions: 13 (10 + 3 Power) Color: Black Features: Board Lock, Grounding Indents, Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal and Power Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, Combo Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 3 (DB, B) - 13C3, 13W3 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Backset Spacing: 0.370" (9.40mm) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A, 40A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: NorComp Inc. Base Product Number: 684M13W

Win Source Part Number: 1340529-684M13W3103L461
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Power-D 684M
Number of Positions: 13 (10 + 3 Power)
Color: Black
Features: Board Lock, Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Signal and Power
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 3 (DB, B) - 13C3, 13W3
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Backset Spacing: 0.370" (9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A, 40A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 684M13W

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Db-13W3, Th Rohs Compliant Norcomp - 58AJ3149 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Db-13W3, Th Rohs Compliant Norcomp
58AJ3149
Combo D-Sub Conn, R/a Plug, Db-13W3, Th Rohs Compliant Norcomp 58AJ3149
COMBO D-SUB CONN, R/A PLUG, DB-13W3, TH ROHS COMPLIANT: YES

COMBO D-SUB CONN, R/A PLUG, DB-13W3, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1340-ND 1340529-684M13W3103L461 58AJ3149
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Db-13W3, Th Rohs Compliant Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002014AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details