Amphenol Corporation BergStik ® 68458-136HLF

Description
BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68458-136HLF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68458-136HLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 68458-136HLF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
68458-136HLF
BergStik ® 68458-136HLF
BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68458-136HLF.

BergStik ®, BergStik ® 2.54mm, Board To Board Connector, Unshrouded Right Angled Header, Through Hole, Single Row, 36 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68458-136HLF.

Supplier's Site Datasheet
Headers, Male Pins - 609-68458-136HLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-68458-136HLF-ND
Headers, Male Pins 609-68458-136HLF-ND
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, R/a Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 75K4014 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
75K4014
Conn, R/a Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 75K4014
CONN, R/A HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:BERGSTIK II Series RoHS Compliant: Yes

CONN, R/A HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:BERGSTIK II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 68458-136HLF 609-68458-136HLF-ND 75K4014
Product Name BergStik ® Headers, Male Pins Conn, R/a Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Geometry Right Angle
Termination Through Hole Through Hole Right Angle
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
Nano Strip Connectors - A79009-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details