NorComp D-Sub Connector Assemblies 685M21WA4PL461

Description
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-685M21WA4PL461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-685M21WA4PL461-ND
D-Sub Connector Assemblies 37-685M21WA4PL461-ND
21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

21 (17 + 4 Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Plug, Dc-21Wa4, Th; Product Range Norcomp - 62AJ7337 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Plug, Dc-21Wa4, Th; Product Range Norcomp
62AJ7337
Combo D-Sub Conn, R/a Plug, Dc-21Wa4, Th; Product Range Norcomp 62AJ7337
COMBO D-SUB CONN, R/A PLUG, DC-21WA4, TH; Product Range:Power-D 685M Series; Insert Arrangement:DC-21WA4 ; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A PLUG, DC-21WA4, TH; Product Range:Power-D 685M Series; Insert Arrangement:DC-21WA4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-685M21WA4PL461-ND 62AJ7337
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Plug, Dc-21Wa4, Th; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 103311-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers