Dubox ®, Dubox, Board to board connector, PCB Mounted Receptacle, Surface Mount, Dual Entry, Single Row, 03 Position, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of DUBOX™, part number 68402-303PLF.
"3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold"
Conn Socket Strip SKT 3 POS 2.54mm Solder ST SMD T/R Product overview: 68402-303PLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-68402-303PLF can be used for catalog matching and distributor lookup.
DUBOX RECEPT VERT 1X3-68402-303PLF / Tap/Rl
CONN RCPT 3POS 0.1 GOLD SMD
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68402-303PLF | 609-68402-303PLFCT-ND | 2027-68402-303PLF | 64AC8081 | 68402-303PLF |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | SMD Electronic Connector | Dubox Recept Vert 1X3-68402-303Plf / Tap/rl Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | ||
| Current Rating | 2.0 to 3.0 amps | ||||
| Mounting | Surface Mount | Surface Mount |