Wurth Elektronik GmbH & Co. KG FPC Connectors 68610414422

Description
Wurth Elektronik 68610414422
Request a Quote Datasheet
Description
Wurth Elektronik 68610414422
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 2053089 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
2053089
FPC Connectors 2053089
Wurth Elektronik 68610414422

Wurth Elektronik 68610414422

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 732-68610414422CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-68610414422CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-68610414422CT-ND
CONN FFC FPC BOTTOM 4POS 1MM R/A

CONN FFC FPC BOTTOM 4POS 1MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-68610414422TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-68610414422TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-68610414422TR-ND
CONN FFC FPC BOTTOM 4POS 1MM R/A

CONN FFC FPC BOTTOM 4POS 1MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 732-68610414422DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
732-68610414422DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 732-68610414422DKR-ND
CONN FFC FPC BOTTOM 4POS 1MM R/A

CONN FFC FPC BOTTOM 4POS 1MM R/A

Buy Now Datasheet
Connector, Fpc, Zif, 4Pos, 1Mm; Pitch Spacing Wurth Elektronik - 29AH8877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, Zif, 4Pos, 1Mm; Pitch Spacing Wurth Elektronik
29AH8877
Connector, Fpc, Zif, 4Pos, 1Mm; Pitch Spacing Wurth Elektronik 29AH8877
CONNECTOR, FPC, ZIF, 4POS, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel RoHS Compliant: Yes

CONNECTOR, FPC, ZIF, 4POS, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, Zif, 4Pos, 1Mm; Pitch Spacing Wurth Elektronik - 75Y5596 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, Zif, 4Pos, 1Mm; Pitch Spacing Wurth Elektronik
75Y5596
Connector, Fpc, Zif, 4Pos, 1Mm; Pitch Spacing Wurth Elektronik 75Y5596
CONNECTOR, FPC, ZIF, 4POS, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel RoHS Compliant: Yes

CONNECTOR, FPC, ZIF, 4POS, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact Plating:Tin over Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 2053089 732-68610414422CT-ND 29AH8877
Product Name FPC Connectors FFC, FPC (Flat Flexible) Connector Assemblies Connector, Fpc, Zif, 4Pos, 1Mm; Pitch Spacing Wurth Elektronik
Connector Type FPC / FFC FPC / FFC
Gender Male / Plug
Mounting Surface mount Surface Mount, Right Angle
Contact Pitch 1 mm (0.0394 inch) 0.9906 mm (0.0390 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28540-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50018-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details