"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 40POS 0.1 GOLD PCB
JE150344164 6840-4500PL =40/2R/BM SKT/.100/STR/NFLG/.1
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6840-4500PL-ND | 6840-4500PL | 34P8303 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Je150344164 6840-4500Pl =40/2R/bm Skt/.100/str/nflg/.112/10Min 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | |
| Current Rating | 1.0 amps | 1.0 amps |