BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 40 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-440HLF.
BERGSTIK STR
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
BTB CONN, HEADER, 40POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68602-440HLF | Amphenol FCI Asia 68602-440HLF | 609-5534-ND | 28AH8859 |
| Product Name | BergStik ® | Headers, Male Pins | Btb Conn, Header, 40Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1500 volts |