BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 32 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-132HLF.
"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
CONN HEADER VERT 32POS 2.54MM
BOARD TO BOARD, HEADER, 32 POSITION, 2ROW; Connector Systems:Board-to-Boa
68602-132HLF-BERG II 100CC DR ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68602-132HLF | 609-3368-ND | 68602-132HLF | 20M2840 | 38AH4647 |
| Product Name | BergStik ® | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Board To Board, Header, 32 Position, 2Row; Connector Systems Amphenol Communications Solutions | 68602-132Hlf-Berg Ii 100Cc Dr Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 1500 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |