3 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, RCPT, DA-3W3, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DA-3W3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
COMBO D-SUB CONN, RCPT, DA-3W3, PANEL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-682M3W3203L001-ND | 62AJ7263 | 58AJ3128 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Rcpt, Da-3W3, Panel; Product Range Norcomp | Combo D-Sub Conn, Rcpt, Da-3W3, Panel Rohs Compliant Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |