NorComp D-Sub Connector Assemblies 681S7W2203L001

Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1210-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1210-ND
D-Sub Connector Assemblies NOR1210-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Combo Connector, Receptacle, Da-7W2, Ip68; Product Range Norcomp - 94X3643 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2, Ip68; Product Range Norcomp
94X3643
D Sub Combo Connector, Receptacle, Da-7W2, Ip68; Product Range Norcomp 94X3643
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2, IP68; Product Range:Seal-D 681S Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2, IP68; Product Range:Seal-D 681S Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 681S7W2203L001 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
681S7W2203L001
D-Sub Connector Assemblies 681S7W2203L001
CONN D-SUB RCPT 7P PNL MNT SLDR

CONN D-SUB RCPT 7P PNL MNT SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1210-ND 94X3643 681S7W2203L001
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Receptacle, Da-7W2, Ip68; Product Range Norcomp D-Sub Connector Assemblies
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A98253-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details