BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 24 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68602-124HLF.
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
68602-124HLF-BERG II 100CC DR ROHS COMPLIANT: YES
CONN, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68602-124HLF | 609-3366-ND | 95AJ5380 | 20M2836 |
| Product Name | BergStik ® | Headers, Male Pins | 68602-124Hlf-Berg Ii 100Cc Dr Rohs Compliant Amphenol Communications Solutions | Conn, Header, 24Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole Straight | ||
| Voltage Rating | 1500 volts |