NorComp D-Sub Connector Assemblies 684M11W1103L461

Description
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1339-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1339-ND
D-Sub Connector Assemblies NOR1339-ND
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Da-11W1; Product Range Norcomp - 94X3646 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-11W1; Product Range Norcomp
94X3646
D Sub Combo Connector, Plug, Da-11W1; Product Range Norcomp 94X3646
D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Power-D 684M Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-11W1; Product Range:Power-D 684M Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1339-ND 94X3646
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Da-11W1; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Board Edge, Through Hole, Right Angle
Current Rating 5.0 to 40.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-071LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details