NorComp D-Sub Connector Assemblies 684S13W3103L461

Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1211-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1211-ND
D-Sub Connector Assemblies NOR1211-ND
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp - 94X3658 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp
94X3658
D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp 94X3658
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Seal-D 684S Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Seal-D 684S Series; Insert Arrangement:DB-13W3; Gender:Plug; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1211-ND 94X3658
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Db-13W3; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Board Edge, Through Hole, Right Angle
Current Rating 5.0 to 40.0 amps
Unlock Full Specs
to access all available technical data