NorComp D-Sub Connector Assemblies 684M3W3103L461

Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - NOR1345-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
NOR1345-ND
D-Sub Connector Assemblies NOR1345-ND
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Combo Connector, Plug, Da-3W3; Product Range Norcomp - 94X3652 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Norcomp
94X3652
D Sub Combo Connector, Plug, Da-3W3; Product Range Norcomp 94X3652
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:684M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:684M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1345-ND 94X3652
Product Name D-Sub Connector Assemblies D Sub Combo Connector, Plug, Da-3W3; Product Range Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Current Rating 40.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Micro Coaxial
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
3A Electronic Connector - 316-103670-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
6 suppliers