3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3, TH ROHS COMPLIANT: YES
COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:Power-D 683M Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-683M3W3103L001-ND | 58AJ3141 | 62AJ7301 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3, Th Rohs Compliant Norcomp | Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Through Hole StraightRoHS Compliant: Yes |