BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 3 Positions, 2.54 mm Pitch, Right Angle, 10.16 mm (0.4 in.) Mating, 8.13 mm (0.32 in.) Tail, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik , part number 68461-103HLF.
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
BERGSTIK SR RA HDR 1X3-68461-103HLF / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68461-103HLF | 68461-103HLF-ND | 64AC8102 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik Sr Ra Hdr 1X3-68461-103Hlf / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts | 110 volts |