5 (4 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
D SUB COMBO CONNECTOR, PLUG, DE-5W1; Product Range:Seal-D 684S Series; Insert Arrangement:DE-5W1; Gender:Plug; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1264-ND | 94X3664 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, De-5W1; Product Range Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle | |
| Current Rating | 5.0 to 40.0 amps |