NorComp D-Sub Connector Assemblies 682M5W5103L001

Description
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-682M5W5103L001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-682M5W5103L001-ND
D-Sub Connector Assemblies 37-682M5W5103L001-ND
5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

5 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Norcomp - 62AJ7265 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Norcomp
62AJ7265
Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Norcomp 62AJ7265
COMBO D-SUB CONN, PLUG, DB-5W5, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-5W5, PANEL; Product Range:Power-D 682M Series; Insert Arrangement:DB-5W5; Gender:Plug; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Plug, Db-5W5, Panel Rohs Compliant Norcomp - 58AJ3129 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5, Panel Rohs Compliant Norcomp
58AJ3129
Combo D-Sub Conn, Plug, Db-5W5, Panel Rohs Compliant Norcomp 58AJ3129
COMBO D-SUB CONN, PLUG, DB-5W5, PANEL ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DB-5W5, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-682M5W5103L001-ND 62AJ7265 58AJ3129
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-5W5, Panel; Product Range Norcomp Combo D-Sub Conn, Plug, Db-5W5, Panel Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details