17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:684M Series; Insert Arrangement:DB-17W2;
Combination D Sub Connector, 684M Series, DB-17W2, Plug, 15, 2, Through Hole RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1342-ND | 94X3648 | 53X3928 |
| Product Name | D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Db-17W2; Product Range Norcomp | Combination D Sub Connector, 684M Series, Db-17W2, Plug, 15, 2, Through Hole Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | ||
| Current Rating | 5.0 to 40.0 amps |