BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 68488-236.
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
68488-236-BERG II SR RIGHT ANG / BAG
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 68488-236 | 68488-236 | 68488-236-ND | 32B2367 |
| Product Name | BergStik ® | Connectors Miscellaneous | Headers, Male Pins | 68488-236-Berg Ii Sr Right Ang / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Voltage Rating | 1500 volts |