3 Pos D-Sub Plug, RA Solder, Power, Gold, 40A, IP67 Product overview: 684S3W3103L461 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 40A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-684S3W3103L461 can be used for catalog matching and distributor lookup.
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Win Source Part Number: 1339677-684S3W3103L4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: Seal-D 684S
Number of Positions: 3 (Power)
Color: Black
Features: Board Lock, Grounding Indents, Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Power
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 70
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 2 (DA, A) - 3W3
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 155°C
Backset Spacing: 0.520" (13.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 684S3W3
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Seal-D 684S Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Connector Body Material:Steel Body; D Sub Shell Size:DA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 439-684S3W3103L461 | NOR1212-ND | 1339677-684S3W3103L461 | 94X3663 |
| Product Name | 40A Electronic Connector | D-Sub Connector Assemblies | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D Sub Combo Connector, Plug, Da-3W3; Product Range Norcomp |
| Gender | Male / Plug | Male / Plug | ||
| Termination | Solder | Solder | Through Hole | |
| Current Rating | 40.0 amps | 40.0 amps | 40.0 amps | |
| Category | D-Sub Connector |